Inspection Lite

  • useful for housekeepers and maintenance personnel
  • inspect toilets and urinals for cleanliness
  • made of polystyrene
  • one (1) AA battery included

Manufacturer Part Number
2100
EAN/UPC
0729661102235,729661102235
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other : : WHITE

Private Label: : Yes 

Private Label Type: : Pad Print

Private Label Minimum: : 240

Private Label Area: : 1 x 2 in

Packaging: : Case  Each

Each Width: : 2.500 in

Each Height: : 5.250 in

Each Weight: : 0 lb

Each UPC: : 00729661102235

Each Length: : 0.000 in

Each Cube: : 0.000

Freight NMFC: : 156600-9