Cloth Large

  • reusable; lint free
  • highly absorbant (holds up to 20 times its own weight in water)
  • closed pores (won't harbor bacteria)
  • soft yet durable (resistant to tearing)
  • 100% biodegradable (biodegrades in 24 weeks in microbial active soil)
  • made of natural materials (cellulose and cotton)
  • replace up to 15 rolls of paper towels (reduce waste and save trees)
  • machine washable and dishwasher safe (wash at 200 degrees F and lay flat to dry)
  • eliminates water droplet trails other towels leave behind
  • four standard colors for different application areas

Manufacturer Part Number
20200
EAN/UPC
0729661215584,729661215584
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand

: : Enduro

Color/Fragrance/Other

: : BLUE

Green Features

: : Carbon Footprint; Recycled or Earth Friendly Materials; Sustainable or Durable Product

Packaging

: : Case 
Pack

Freight NMFC

: : 177320-7

Pack Height

: : 0 in

Pack Cube

: : 0