Collector Cart with 6-Bushel Bag

  • designed for both trash and linen collection
  • heavy chrome tubular steel frame and bottom platform for strength
  • folds for convenient storage when not in use
  • comes with 6-bushel nylon pak-cloth bag
  • replacement part# 55249
  • replacement part# 1025336
  • replacement part# 2055255

Manufacturer Part Number
193-B
EAN/UPC
0729661143634,729661143634
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Color/Fragrance/Other : : BLUE
  • Packaging : : Case Each
  • Each Cube : : 0.000
  • Each UPC : : 00729661143634
  • Replacement Bag : : 115, 6-Bushel Pak-Cloth Replacement Bag
  • Each Length : : 0.000 in
  • Each Width : : 0.000 in
  • Each Height : : 0.000 in
  • Each Weight : : 0 lb
  • Case Quantity : : 1.00
  • Freight NMFC : : 175120-4