Collector Cart with 6-Bushel Bag

Collector cart offers both durability and versatility to make trash and linen collection a breeze. Heavy steel frame and bottom platform ensure even heavy loads stay securely in place. Smooth-rolling casters glide effortlessly across floors to help you easily transport a full bag. Six-bushel caddy bag features sturdy grommets to stay securely attached and allow, quick simple removal as needed.

Manufacturer Part Number
193
EAN/UPC
0729661143641,729661143641
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Color/Fragrance/Other : : WHITE
  • Packaging : : Case Each
  • Each Cube : : 0.000
  • Each UPC : : 00729661143641
  • Replacement Bag : : 114, 6-Bushel Pak-Cloth Replacement Bag
  • Replacement Part : : 55249, Caster Socket
  • Each Length : : 0.000 in
  • Each Width : : 0.000 in
  • Each Height : : 0.000 in
  • Each Weight : : 0 lb
  • Case Quantity : : 1.00
  • Freight NMFC : : 175120-4