Bracket and Holder

  • makes cleaning tools convenient and accessible
  • conveniently carries and organizes tools
  • eliminates putting tools in handles and in waste space
  • fits right on the rim of 32, 44, and 55-gal. Gator containers and competitive units (can be screwed right into side of containers)
  • fits under poly liner and has built-in poly liner retention holder to secure poly liners
  • can be used inside or outside
  • designed and recommended by end users
  • some assembly required; hardware included
  • can be private labeled
  • hook (1855) accommodates tools such as safety signs, trigger sprayers, bottles, cleaning cloths, and much more
  • bracket and holder (1856) can be assembled horizontally for round handles, vertically for oval handles up to 1-3/16" diameter

Manufacturer Part Number
1856
EAN/UPC
0729661170418,729661170418
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand: GateMate Plus
Color/Fragrance/Other: BLACK
Private Label: Yes
Private Label Type: Pad Print
Private Label Minimum: 48
Private Label Area: 1 x 2 in
Packaging: Case, Each
Each Length: 7.250 in
Each Width: 3.000 in
Each Height: 2.625 in
Each Cube: 0.030
Each Weight: 0 lb
Each UPC: 00729661170418
Freight NMFC: 156600-7

Other Packaging Specifications

Case Only: Yes
Case Length: 7.75 in
Case Width: 7.500 in
Case Height: 8.00 in
Case Cube: 0.26
Case Weight: 2.700 lb
Case Quantity: 6.00
Case UPC: 10729661170415