Multi Purpose Holder

  • ideal for janitor's closets due to limited space
  • holds brooms, brushes, mop handles, dusters and other cleaning tools
  • holds oval and round items up to 1-3/16" diameter
  • hardware included

Manufacturer Part Number
1853
EAN/UPC
0729661170425,729661170425
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand: GateMate Plus
Color/Fragrance/Other: BLACK
Packaging:

  • Case
  • Each
Each Length: 2.875 in
Each Width: 3.000 in
Each Height: 1.750 in
Each Weight: 0 lb
Each UPC: 00729661170425
Each Cube: 0.000
Freight NMFC: 156600-9