GatorMate Portable Caddy

  • organized cleaning system fits over rim and handle of 32, 44, and 55-gal. Gator containers and competitive units
  • built-in features hold cleaning tools, scrapers, roll towels, plastic liners, gloves, cell phone, putty knives, sponges & more
  • take off the Gator container and use unit as a portable cleaning/storage caddy
  • 150 Value Plus Toilet Bowl Caddy fit conveniently in slots

Manufacturer Part Number
1850
EAN/UPC
0729661161294,729661161294
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand: GateMate
Color/Fragrance/Other: BLUE
Private Label: Yes
Private Label Type: Pad Print
Private Label Minimum: 24
Private Label Area: 1 x 2 in
Packaging: Case Each
Each Length: 15.000 in
Each Width: 14.000 in
Each Height: 14.000 in
Each Cube: 1.700
Each Weight: 3 lb
Each UPC: 00729661161294
Freight NMFC: 156600-3

Other Packaging Specifications

Case Only
: Yes
Case Length: 16.25 in
Case Width: 15.500 in
Case Height: 27.00 in
Case Cube: 3.93
Case Weight: 12.692 lb
Case Quantity: 4.00
Case UPC: 10729661161291