Maids' Basket

Maids' Basket offers heavy-duty construction for frequent use, moving from room to room for thorough cleaning. High-comfort handle makes it easy to carry. High sides on the two compartments prevent bottles and aerosols from falling out.

Manufacturer Part Number
1803
EAN/UPC
0729661101962,729661101962
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other: GRAY
Private Label: Yes
Private Label Type: Pad Print
Private Label Minimum: 48
Private Label Area: 1 x 2 in
Packaging: Case Each
Each Length: 12.250 in
Each Width: 11.000 in
Each Height: 5.000 in
Each Cube: 0.380
Each Weight: 1 lb
Each UPC: 00729661101962
Freight NMFC: 156600-3

Other Packaging Specifications

Case Only: Yes
Case Length: 28.50 in
Case Width: 13.500 in
Case Height: 11.50 in
Case Cube: 2.56
Case Weight: 8.105 lb
Case Quantity: 6.00
Case UPC: 10729661101969