Flat Top Jug

  • 4-liter or 1-gallon
  • fits Impact's 1300 and 1310 dispensers and most gallon dispensers
  • 38mm neck finish
  • replacement part# 1700CP
  • FDA compliant

Manufacturer Part Number
1700
EAN/UPC
0729661101863,729661101863
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other: NATURAL
Packaging: Case Each
Each Width: 6.250 in
Each Height: 10.125 in
Each Weight: 1 lb
Each UPC: 00729661101863
Replacement Part: 1700CP, Cap Self Sealing Jugs Gallon
Each Length: 0.000 in
Each Cube: : 0.000
Freight NMFC: 156600-2

Other Packaging Specifications:
Case Only: Yes
Case Length: 30.00 in
Case Width: 20.000 in
Case Height: 19.50 in
Case Cube: 6.77
Case Weight: 12.000 lb
Case Quantity: 24.00
Case UPC: 10729661101860