Toilet Bowl Caddy

  • handles all types of bowl mops including cone mops
  • comfortable carry handle and wide sloping rim to prevent spillage when storing bowl mop
  • built as companion item that conveniently fits onto GatorMate Portable Caddy (1850)

Manufacturer Part Number
150
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand: Value-Plus
Color/Fragrance/Other: WHITE
Packaging: Case Each
Each Length: 16.000 in
Each Width: 4.750 in
Each Height: 4.750 in
Each Cube: 0.200
Each Weight: 0 lb
Each UPC: 00729661161317
Freight NMFC: 156600-4

Other Packaging Specifications

Case Only
: Yes
Case Length: 11.50 in
Case Width: 11.500 in
Case Height: 11.75 in
Case Cube: 0.89
Case Weight: 4.752 lb
Case Quantity: 12.00
Case UPC: 10729661161314