Step-On Receptacle

  • heavy-duty cold rolled steel with chip proof enamel
  • provide hands-free operation in compliance with infection control regulations
  • newly developed nylon bag hooks hold poly bag conveniently in place and do not interfere with easy removal of bagged waste
  • vinyl bumper and foam quiet stripping around lid contact area and minimize noise and wear
  • newly designed rubber feet increase stability and prevent movement of the container during use
  • uses plastic liner
  • replacement part# M41011
  • replacement part# 1055727

Manufacturer Part Number
13300-1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other

: : WHITE

Private Label

: : Yes

Private Label Type

: : Assembled

Packaging

: : Case

Freight NMFC

: : 175040-1