Small Step-On Receptacle with Plastic Liner

  • baked enamel finish
  • smooth, durable step-on mechanisms
  • designed to fit under counters or in corners
  • provide infection and odor control with hands-off operation
  • perfect for light duty only
  • uses plastic liner

Manufacturer Part Number
13200-1
EAN/UPC
0729661144112,729661144112
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other

: : WHITE

Packaging

: : Case

Each Length

: : 0.000 in

Each Width

: : 0.000 in

Each Height

: : 0.000 in

Each UPC

: : 00729661144112

Each Weight

: : 0 lb

Each Cube

: : 0.000

Freight NMFC

: : 175040-1