28-Qt. Round Metal Wastebasket

  • designed for fire resistance
  • manufactured from high quality steel, with no-mar baked enamel finish
  • reinforced wire rims for extra strength

Manufacturer Part Number
1302-3
EAN/UPC
0729661144181,729661144181
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other

: : GRAY

Packaging

: : Case
Each

Each Length

: : 14.250 in

Each Width

: : 13.330 in

Each Height

: : 10.250 in

Each Cube

: : 1.120

Each Weight

: : 3 lb

Each UPC

: : 00729661144181

Freight NMFC

: : 175120-5