Swivel Adapter

  • fits on backplate of 1300 dispenser
  • manufactured of high-impact, corrosion-resistant ABS plastic
  • allows for easy, no mess placement and removal of flat-top jug
  • replacement part# 1300

Manufacturer Part Number
1300S
EAN/UPC
0729661116478,729661116478
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other: TAN
Packaging: Case Each
Each Width: 7.000 in
Each Height: 3.750 in
Each Weight: 1 lb
Each UPC: 00729661116478
Each Length: 0.000 in
Each Cube: 0.000
Freight NMFC: 156600-9

Other Packaging Specifications

Case Length: 20.00 in
Case Width: 9.750 in
Case Height: 16.25 in
Case Cube: 1.83
Case Weight: 31.500 lb
Case Quantity: 60.00
Case UPC: 10729661116475