Toilet Seat Cover Dispenser

  • high-impact; styrene toilet seat cover dispenser
  • mounted by two-way tape or screws
  • plastic dispenser conveniently holds two packages of half-fold toilet seat covers (500 total)
  • 1121 chrome-plated dispenser holds one package of half-fold toilet seat covers (250 total)

Manufacturer Part Number
1122
EAN/UPC
0729661116010,729661116010
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other

: : BLACK

Private Label

: : Yes

Private Label Type

: : Hot Stamp

Private Label Minimum

: : 48

Private Label Area

: : 1 x 2 in

Packaging

: : Case
Each

Each Length

: : 16.000 in

Each Width

: : 11.000 in

Each Height

: : 3.250 in

Each Cube

: : 0.330

Each Weight

: : 1 lb

Each UPC

: : 00729661116010

Freight NMFC

: : 39480