Keep toilet seat covers ready for easy access in your public restrooms with this high-impact styrene dispenser. It holds two packages of half-fold toilet seat covers (sold separately) to reduce runout and maintenance. Covers are dispensed one by one out of the wide slot at the top. Capacity is approximately 500 toilet seat covers. Mount in two ways - either by tape or screws (both included).
Note:
Color/Fragrance/Other
: : WHITEPrivate Label
: : YesPrivate Label Type
: : Hot StampPrivate Label Minimum
: : 48Private Label Area
: : 1 x 2 inPackaging
: : CaseEach Length
: : 16.000 inEach Width
: : 11.000 inEach Height
: : 3.250 inEach Cube
: : 0.330Each Weight
: : 1 lbEach UPC
: : 00729661101054Freight NMFC
: : 39480