E-Z Metal Sanitary Napkin Receptacle

  • unit empties from the bottom so hands never touch the contents
  • can also be wall-mounted
  • prevents the spread of disease or cross-contamination
  • pull unit forward and liner drops into waste basket

Manufacturer Part Number
1112
EAN/UPC
0729661116553,729661116553
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other

: : WHITE

Packaging

: : Case
Each

Each UPC

: : 00729661116553

Each Length

: : 0.000 in

Each Width

: : 0.000 in

Each Height

: : 0.000 in

Each Weight

: : 0 lb

Each Cube

: : 0.000

Freight NMFC

: : 175120-6