Plastic Sanitary Napkin Receptacle

  • unit empties from the bottom so hands never touch the contents
  • prevents the spread of disease or cross contamination
  • unit operates by pulling bottom forward; liner automatically drops into waste receptacle
  • can be used on floor as single or double unit; wall mountable
  • each unit contains complimentary waxed bag

Manufacturer Part Number
1102
EAN/UPC
0729661119004,729661119004
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand

: : Safe-Use

Color/Fragrance/Other

: : WHITE

Private Label

: : Yes

Private Label Type

: : Pad Print

Private Label Minimum

: : 48

Private Label Area

: : 1 x 2 in

Packaging

: : Case
Each

Each Length

: : 10.625 in

Each Width

: : 9.000 in

Each Height

: : 4.625 in

Each Cube

: : 0.250

Each Weight

: : 2 lb

Each UPC

: : 00729661119004

Freight NMFC

: : 156600-4