Mini Toilet Bowl Caddy

  • compact design
  • holds 32-oz. bottle and bowl mop firmly in place

Manufacturer Part Number
110-5
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other: WHITE
Packaging: Case Each
Each Length: 4.000 in
Each Width: 6.000 in
Each Height: 3.500 in
Each Cube: 0.040
Each Weight: 0 lb
Each UPC: 00729661100989
Freight NMFC: 59420

Other Packaging Specifications

Case Length: 11.25 in
Case Width: 15.500 in
Case Height: 14.50 in
Case Cube: 1.46
Case Weight: 6.000 lb
Case Quantity: 50.00
Case UPC: 10729661100986