Desktop Ash Tray

  • extra deep wells for added safety
  • heat-resistant plastic
  • private labeling available

Manufacturer Part Number
1007
EAN/UPC
0729661100903,729661100903
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other

: : BLACK

Private Label

: : Yes

Private Label Type

: : Silk Screen

Private Label Minimum

: : 288

Private Label Area

: : 1 x 2 in

Packaging

: : Box
Case
Each

Each Length

: : 4.000 in

Each Width

: : 4.000 in

Each Height

: : 1.750 in

Each Cube

: : 0.010

Each Weight

: : 0 lb

Each UPC

: : 00729661100903

Box Length

: : 0 in

Box Width

: : 0 in

Box Height

: : 0 in

Box Cube

: : 0

Box Weight

: : 0 lb

Box Quantity

: : 0

Freight NMFC

: : 156600-8