Metal Squeeze Wringer

  • two-piece tubular steel handle and solid 5/8" square steel shaft
  • fully vented with large drain opening on all sides, allowing water force to flow quickly into bucket
  • superior, large angle linkage system allows maximum force throughout the wringing cycle
  • constructed from the highest quality, heavy electroplated cold rolled steel to prevent rusting
  • replacement part# 25023
  • replacement part# 25027

Manufacturer Part Number
WH2000
EAN/UPC
0729661142880,729661142880
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other: METAL
Green Features: Sustainable or Durable Product
Packaging: Case Each
Each Cube: 0.000
Each UPC: 00729661142880
Replacement Part: 25023, Spring and Link for Wringers,25027, Handle Grip for WH2000
Each Length: 0.000 in
Each Width: 0.000 in
Each Height: 0.000 in
Each Weight: 0 lb
Freight NMFC: 101180

Other Packaging Specifications:
Case Length: 20.00 in
Case Width: 12.000 in
Case Height: 11.00 in
Case Cube: 1.52
Case Weight: 16.478 lb
Case UPC: 10729661142887