Microfiber Waffle Weave Bar Towel

  • virtually lint-free waffle-weave creates more efficient cleaning by providing greater surface contact
  • absorbs more than seven times its weight in liquid, much more than conventional bar towels
  • part of a Green Clean system due to less water and chemical usage
  • removes 99% of bacteria with water alone
  • synthetic fibers are resistant to bacteria growth
  • more durable than conventional bar towels - will last through hundred of washings

Manufacturer Part Number
LFWT1000
EAN/UPC
0729661162246,729661162246
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand

: : Microfiber Technologies

Color/Fragrance/Other

: : WHITE

Green Features

: : Sustainable durable product; Reduce the carbon footprint by their use

Packaging

: : Bag
Each
Master Case

Each Length

: : 14.000 in

Each Width

: : 16.000 in

Each Weight

: : 0 lb

Each UPC

: : 00729661162246

Each Height

: : 0.000 in

Each Cube

: : 0.000

Bag Cube

: : 0.000

Bag Height

: : 0 in

Freight NMFC

: : 49390