Ribbed Bar Microfiber Towel

  • ribbed side allows larger debris to stay lodged in the ribbed channels; smooth side is ideal for light cleaning or dusting
  • absorbs more than seven times its weight in liquid, much more than conventional bar towels
  • part of a Green Clean system due to less water and chemical usage
  • removes 99% of bacteria with water alone
  • synthetic fibers are resistant to bacteria growth
  • more durable than conventional bar towels - will last through hundreds of washings
  • 14" X 17" size allows the towel to hang comfortably

Manufacturer Part Number
LFRT1000
EAN/UPC
0729661210367,729661210367
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other

: : WHITE

Packaging

: : Bag
Case
Each

Each Length

: : 14.000 in

Each Width

: : 17.000 in

Each UPC

: : 00729661210367

Each Height

: : 0.000 in

Each Weight

: : 0 lb

Bag Weight

: : 0 lb

Each Cube

: : 0.000

Bag Cube

: : 0.000

Bag Height

: : 0 in

Freight NMFC

: : 49390