Microfiber Mitt Without Thumb

Microfiber cloths are a great choice for dusting and cleaning. The split fibers create a positive charge that graps onto dust and dirt without damaging surfaces. Microfiber is safe for dry dusting hardwoods and for dusting and cleaning without chemicals or oils. From a tightly woven smooth cloth to a looser, heavier texture, there is a selection of cloths to fit your dusting and cleaning needs. Microfiber dusters have the same great qualities as cloths but can be used in harder to reach areas like ceiling fans, shelves, and irregular surfaces.

  • excellent for surface dusting and cleaning
  • can be laundered

Manufacturer Part Number
LFRMIT
EAN/UPC
0729661118540,729661118540
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Brand

: : Microfiber Technologies

Color/Fragrance/Other

: : BLUE

Green Features

: : Sustainable durable product; Reduce the carbon footprint by their use

Packaging

: : Case
Each

Each Length

: : 10.000 in

Each Width

: : 5.000 in

Each Weight

: : 0 lb

Each UPC

: : 00729661118540

Each Height

: : 0.000 in

Each Cube

: : 0.000

Freight NMFC

: : 33240-3