Microfiber Cloth

Microfiber cloths are a great choice for dusting and cleaning. The split fibers create a positive charge that grabs onto dust and dirt without damaging surfaces. Microfiber is safe for dry dusting hardwoods and for dusting and cleaning without chemicals or oils. From a tightly woven smooth cloth to a looser, heavier texture, there is a selection of cloths to fit your dusting and cleaning needs.

  • Excellent cleaning for any surface including counter tops, porcelain, chrome, glass and wood
  • Excellent for washroom cleaning and general purpose cleaning
  • Available in green, pink, red, blue, and yellow for color coding
  • LFK100 Blue suede cloth is specially designed and knitted for cleaning glass and dust and can be laundered extensively

Manufacturer Part Number
LFK401
EAN/UPC
0729661226511,729661226511
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other

: : PINK

Green Features

: : Sustainable durable product; Reduce the carbon footprint by their use

Packaging

: : 12/bg.; 18/mstr.

Each Length

: : 0.000 in

Each Width

: : 0.000 in

Each Weight

: : 0 lb

Each UPC

: : 00729661226511

Each Height

: : 0.000 in

Case UPC

: : 20729661226515

Case Quantity

: : 240.00

Each Cube

: : 0.000

Bag Cube

: : 0.000

Bag Height

: : 0 in

Freight NMFC

: : 49390