Microfiber Cloth

Microfiber cloths are a great choice for dusting and cleaning. The split fibers create a positive charge that graps onto dust and dirt without damaging surfaces. Microfiber is safe for dry dusting hardwoods and for dusting and cleaning without chemicals or oils. From a tightly woven smooth cloth to a looser, heavier texture, there is a selection of cloths to fit your dusting and cleaning needs. Microfiber dusters have the same great qualities as cloths but can be used in harder to reach areas like ceiling fans, shelves, and irregular surfaces.

  • excellent cleaning for any surface including counter tops, porcelain, chrome, glass and wood
  • excellent for washroom cleaning and general purpose cleaning
  • available in green, pink, red, blue, and yellow for color coding
  • LFK100 Blue suede cloth is specially designed and knitted for cleaning glass and dust and can be laundered extensively

Manufacturer Part Number
LFKS300
EAN/UPC
0729661162703,729661162703
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other

: : GREEN

Packaging

: : 12/bg.; 20 bg./mstr.

Each Length

: : 12.000 in

Each Width

: : 12.000 in

Each Weight

: : 0 lb

Each UPC

: : 00729661162703

Each Height

: : 0.000 in

Case UPC

: : 20729661162707

Case Quantity

: : 240.00

Each Cube

: : 0.000

Bag Cube

: : 0.000

Bag Height

: : 0 in

Freight NMFC

: : 49390