Carhartt Billings Sandstone Bronze Lens and Temples

The Billings provides a great economical option, without sacrificing style, for a wide variety of applications.

  • lightweight, frameless design with wrap-around coverage for superior protection
  • clear, gray and sandstone bronze lenses are available, with anti-fog (AF) options on clear and gray lenses
  • meets ANSI Z87.1 High Impact Requirements
  • certified CAN/CSA Z94.3-07 

Manufacturer Part Number
CH118S
EAN/UPC
0814992007042,814992007042
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:  

Color/Fragrance/Other: SANDSTONE/BRONZE 

Case Cube: 3.62 

Each UPC: 00814992007042 

Case UPC: 10729661235831 

Case Quantity: 0.00 

Each Cube: 0.000 

Freight NMFC: 57880