Carthage Clear Anti Fog Lens with Black/Tan Frame

The Carthage is a versatile solution that is perfect for almost any environment. The indirect vented foam carriage offers maximum dust protection, yet sufficient airflow to prevent fogging.

  • interchangeable temples/strap are included
  • clear and sandstone bronze anti-fog (AF) lenses available
  • meets ANSI Z87.1 High Impact Requirements
  • certified CAN/CSA Z94.3-07

Manufacturer Part Number
CHB410DTP
EAN/UPC
0814992007905,814992007905
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications  :  


Color/Fragrance/Other : CLEAR/BLACK/TAN

Case Cube : 4.57

Each UPC : 00814992007905

Case UPC : 10729661235909

Case Quantity : 0.00

Each Cube : 0.000

Freight NMFC : 57880