Carbondale Anti Fog Clear Lens with Black/Tan Frame

The flexible, dual-injected temples and stylish clean lines of the Carbondale make this full-frame a perfect fit for the toughest of jobs.

  • comfortable fit and stylish, two-tone frame is accentuated by a flexible rubber nosepiece
  • clear and sandstone bronze lenses available
  • anti-fog (AF) options on clear lenses
  • meets ANSI Z87.1 High Impact Requirements

Manufacturer Part Number
CHB210DT
EAN/UPC
0814992007752,814992007752
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

 Specifications  :  

Color/Fragrance/Other : BLACK/TAN

Case Cube : 2.76

Each UPC : 00814992007752

Case UPC : 10729661235855

Case Quantity : 0.00

Each Cube : 0.000

Freight NMFC : 57880