Tripod Floor Stand for Tablets

Use your tablet hands-free with this portable and adjustable tripod. Deliver your presentations, using your tablet as a visual aid, without the disruption or distraction of having to hold your tablet. This tablet-mount tripod stand is perfect for presenting in front of a group, on stage or as part of a product display. Simply put your Apple iPad or other compatible tablet into the tablet mount, adjust the height and viewing angle, and you’re ready for show time.

This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

Use your tablet like a teleprompter

For your presentations to have maximum impact, you need to eliminate distractions so that you can focus on your audience and the content you’re delivering. This convenient tripod holds your tablet in place at a comfortable height, so you don’t have to. You can use your tablet as a visual cue, without having to hold it or repeatedly look down at it while you’re speaking to an audience.

The tablet-mount tripod stand is perfect for the boardroom, portable displays, sales training, music studios, concerts, classrooms and many other applications, with no need for a podium. Since the height of the stand is easy to adjust - from 74.5 cm (29.3 in.) to 157.5 cm (62 in.) - you can use it while you’re sitting or standing, depending on what’s comfortable for you. You can even use it to shoot video or photos with a steady hand.

Use your tablet to present on the big screen

With the tripod floor stand, you can also use your tablet to deliver powerful presentations to larger audiences. By connecting your tablet to a mirroring device, you can wirelessly present from your tablet, mirroring your tablet to the room’s projector or large display. With the tablet securely in place on the tripod stand, your hands are free to navigate through your presentation or point to the big screen.

Adjust your tablet to a comfortable viewing angle

You can rotate the tablet mount 360 degrees. Change your tablet to a landscape or portrait position, without moving it from the mount. You can also tilt the screen to your preferred viewing angle, and change it easily with one touch.

The universal tablet mount fits tablets ranging in size from 6.5" to 7.8” (166 to 200 mm) in width, with a maximum tablet thickness of 0.45” / 11.5 mm. The tablet mount is also detachable, with quick-swap attachments that let you remove the tablet from the stand and place it back in at any time.

Professional and portable

The tablet tripod folds up easily and comes in a handy carrying bag for portability.

Setup is easy with virtually no assembly required - just extend the collapsible tripod stand to the height you need, lock it in place, and mount your iPad or other tablet.

The STNDTBLT1A5T is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
STNDTBLT1A5T
EAN/UPC
0065030862585,065030862585
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
# of displays supported: 1
Mounting Options: Desktop Stand

Performance
Display Rotation: 360°
Height Adjustment: Yes
Maximum Display Size: 11"
Maximum Height: 62 in [1575 mm]
Maximum Tablet Thickness: 0.5 in [11.5 mm]
Minimum Height: 29.3 in [745 mm]
Pan: 360°
Tilt: 280°
Weight Capacity (Per Display): 35.3 oz [1000 g]

Physical Characteristics
Product Length: 24 in [610 mm]
Product Weight: 65.7 oz [1860 g]
Product Width: 24 in [610 mm]

Packaging Information
Shipping (Package) Weight: 83 oz [2350 g]

What's in the Box

Included in Package:

1 - tablet holder
1 - tripod stand with extension pole
1 - carrying bag
1 - quick install guide