Gooseneck Tablet Mount

Integrate your tablet into any workspace and adjust it to any viewing orientation or position. Add flexibility to your workspace, with this gooseneck tablet mount. Simply pop your Apple iPad, Samsung Galaxy®, Microsoft® Surface Pro 3 or 4, or other tablet into the stand, and position it at any angle for convenient, hands-free use. This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

Adjust your tablet to virtually any position

Now, you can put your tablet exactly where you need it, and position it to your preferred viewing angle. It’s also easy to change from one position to another, giving you virtually limitless movement, and easily bending 360 degrees in any direction. The tablet holder tilts, turns and rotates, so you can switch from landscape to portrait position, and back again, instantly.

Integrate your tablet into your workspace

Use your tablet hands-free, while it’s securely held in the tablet mount - an ideal solution for the office or home environment. At the office, integrate a tablet into your workstation for quick reference to enhance your productivity. You can also connect a Bluetooth keyboard for intensive typing work.

At home, watch movies or shows on your tablet with ease. Read e-books or check recipes without even having to hold your tablet. The freedom of using your tablet hands-free can also be helpful for individuals with mobility challenges, letting you easily re-position and use your tablet without having to hold onto it.

Mounts to virtually any surface

The gooseneck tablet stand is easy to mount on your desk, counter, tabletop or any other surface, with a thickness of 20 - 50 mm (.8 to 1.9 in.). The easy-to-use clamp (included) holds the stand securely in place.

The universal tablet mount fits tablets ranging in size from 7 in. to 11 in. (with a maximum tablet thickness of 11.5 mm). The tablet mount is also detachable with quick-swap attachments that let you remove the tablet from the stand, and pop it back in as needed.

The ARMTBLTUGN is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
ARMTBLTUGN
EAN/UPC
0065030862578,065030862578
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: 2 Years
# of displays supported: 1
Mounting Options: Desk / Grommet Clamp
Wallmountable: No
Display Rotation: 360°
Height Adjustment: Yes
Maximum Display Size: 11"
Minimum Display Size: 7"
Mounting Surface Thickness: Desk Clamp: 0.8 - 1.9 in (20 - 50mm)
Pan: +/- 90°
Swivel / Pivot: 360° in any direction
Tilt: +/- 90°
Color: Black
Enclosure Type: Steel and Plastic
Shipping (Package) Weight: 2.9 lb [1.3 kg]
Included in Package: 1 - tablet holder
Included in Package: 1 - gooseneck arm
Included in Package: 1 - clamp
Included in Package: 1 - quick start guide