Gigabit RJ45 Copper SFP Transceiver Module - Cisco GLC-T Compatible - 10 Pack

Maximize cost-savings and performance with this bulk pack of RJ45 Mini-GBIC modules. Perfect for large-scale deployments or installations on multiple devices, this bulk pack of Gigabit RJ45 Copper SFP modules provides maximum cost savings. Built to exacting specifications and fully tested to ensure maximum performance, these high-quality transceiver modules can be installed into Cisco® switches and routers that support the GLC-T SFP transceiver module, as well as other major brands of networking equipment.

The SFP transceivers provide a dependable and cost-effective way to add, replace or upgrade the copper Ethernet ports on your 1000Base-T networking equipment, and they're backed by a lifetime warranty.

Built for reliable network performance

The SFP transceivers included in this 10-pack are manufactured by StarTech.com to meet or exceed OEM specifications and comply with the industry’s MSA (Multi-Source Agreement) standards. Committed to the highest standards of quality, StarTech.com provides an extensive range of networking products including copper and fiber network cards, fiber media converters, Ethernet switches and wireless products.

Fully compatible with Cisco and other major brands

These Gigabit RJ45 SFPs are engineered to the highest quality standards and are 100% Cisco compatible, equivalent to the Cisco GLC-T SFP transceiver. StarTech.com transceivers are configured and fully tested to ensure they work seamlessly with Cisco or other major brands of networking equipment.

You can be assured that the use of StarTech.com SFP products should not affect the warranty protection of your networking equipment. 

Convenient and scalable

Delivering both convenience and scalability, these SFP transceiver modules are fully hot-pluggable, which enables you to install them without interrupting network traffic or having to reboot your equipment. They provide a convenient solution that’s compatible with a multitude of multi and single-port Gigabit Ethernet networking devices.

Ideal for use in switches, routers and other networking equipment, the SFPs provide reliable performance, enabling you to expand your network to remote segments cost-effectively. The SFPs support auto-negotiation, a maximum distance of up to 100 m (328 ft.), and maximum data rates of up to 1000Mbps.

You can count on GLCT10PKST for reliable performance, backed by a lifetime warranty and free lifetime technical support. 

Manufacturer Part Number
GLCT10PKST
EAN/UPC
0065030864305,065030864305
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: Lifetime

Hardware

Industry Standards: IEEE 802.3ab 1000BASE-T

Performance

Auto MDIX: Yes
Compatible Networks: 1000 Mbps (1 Gbps)
DDM: No
Max Transfer Distance: 100 m (328 ft)
Maximum Data Transfer Rate: 1000 Mbps

Connector(s)

Local Unit Connectors: 1 - RJ-45 Female

Special Notes / Requirements

Note: For use in 1 Gigabit networking equipment and media converters
System and Cable Requirements: MSA or Cisco compliant SFP port

Environmental

Humidity: 30~75% RH
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: -40°C to 85°C (-40°F to 185°F)

Physical Characteristics

Color: Silver
Enclosure Type: Zinc-Plated Casing
Product Height: 14 mm [0.6 in]
Product Length: 68 mm [2.7 in]
Product Weight: 25 g [0.9 oz]
Product Width: 12 mm [0.5 in]

Packaging Information

Shipping (Package) Weight: 200 g [7.1 oz]

What's in the Box