HDMI Audio Extractor - HDMI to 3.5mm Audio Converter - 2.1 Stereo Audio - 1080p

Extract and convert the audio from your HDMI signal to 3.5mm audio in 2.1 stereo sound. This HDMI® audio extractor lets you separate stereo audio from your HDMI video signal and connect it to a 3.5mm audio device, such as your stereo sound system or desktop speakers. You can also extract the audio from the HDMI signal and integrate it into an optical TOSLINK® application, using the included digital SPDIF adapter.

Hassle-free integration

Your latest consumer A/V equipment probably only offers an HDMI output. This can make it difficult to integrate devices, such as your new Blu-ray™ player or computer system, with your existing audio equipment or desktop speakers.

The HDMI audio extractor is USB powered using the included power cable, for easy integration with your computer systems. The adapter also features a small footprint that discreetly blends into your hardware setup, for a uniform look.

Versatile connection options

With a 3.5mm audio output and a TOSLINK adapter included, the HDMI audio extractor lets you output audio to virtually any non-HDMI equipment, whether it's digital or analog. This makes the audio extractor great for any application where you need to connect your HDMI source to speakers that don't have an HDMI input - such as desktop speakers, or a classroom or boardroom sound system.

Maximum compatibility

The audio extractor is HDCP enabled and HDMI 1.3b compliant, to ensure compatibility with your HDMI device. Plus, the HDMI output supports resolutions up to 1920x1080 (1080p) at 60Hz, to fit any HD application.

The HDMI audio extractor can also be used with an inexpensive dual-RCA composite adapter (sold separately) to integrate the audio from your HDMI source into 2-channel RCA audio applications.

The HD2A is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
HD2A
EAN/UPC
0065030863308,065030863308
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware
Audio: Yes
Chipset ID: Explore-EP93Z3E
Output Signal:
3.5 mm Audio
HDMI
Performance
Audio Specifications: 2.1 stereo audio
Maximum Digital Resolutions: 1080p (1920 x 1080)
Supported Resolutions: Up to 1080p (1920 x 1080)
Wide Screen Supported: Yes
Connector(s)
Connector A: 1 - HDMI (19 pin) Female Input
Connector B:
1 - 3.5 mm Mini-Jack (3 Position) Female Output
1 - HDMI (19 pin) Female Output
Connector Type(s): 1 - USB Mini-B (5 pin) Female
Power
Power Source: USB-Powered
Environmental
Humidity: 5% to 95% non-condensing
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: -10°C to 80°C (14°F to 176°F)
Packaging Information
Shipping (Package) Weight: 0 lb [0 kg]
What's in the Box
Included in Package:
1 - HDMI audio extractor
1 - USB power cable
1 - Toslink adapter