Flex Wireless Earphones

The HyperGear® Flex Wireless Earphones meet the technical and design requirements for on-the-go individuals – just like you. With charging capabilities for up to 5 hours of music and talk time, these wireless earphones pack enough power to support your active lifestyle. Designed with unsurpassed flexibility, a removable neckband, flat tangle-free cord, sweat proof material and a built-in microphone, you can now enjoy your favorite sports and activities in comfort and style.

Manufacturer Part Number
13309
EAN/UPC
0633755133091,633755133091
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Bluetooth Version: CSR v4.1
  • Frequency: 2.4-2.48GHz
  • Bluetooth Profiles: A2DP, AVRCP, HSP, HFP
  • Operating Distance: Up to 30ft (10m)
  • Talk/Music Time: Up to 5hrs per Charge*
  • Standby Time: Up to 180hrs
  • Charging Time: 1-2hrs*
  • Warranty: 1-Year