Wireless-N600 Dual-Band USB Router

  • USB 2.0 port supports Aiplayer for music streaming.
  • Concurrent dual-band Wi-Fi up to 600 Mbps brings you lag-free HD experiences.
  • Improved coverage and multi-device performance with four external 5dBi antennas – two each for the 2.4 GHz and 5 GHz bands.
  • Parental Control – monitor and restrict internet activity for any user.
The ASUS RT-N600 Dual-band Wireless-N600 router is a value-packed and easy-to-use upgrade for your home network. It brings you the very latest 802.11ac Wi-Fi technology — with just 3 simple steps needed to get up and running! ASUS AiPlayer lets you stream music from a connected USB storage device, and its simultaneous dual-band Wi-Fi lets you connect to any Wi-Fi device, with up to 300 Mbps speeds for 2.4 GHz devices and up to 867 Mbps for 5 GHz devices! Four powerful high-gain external antennas give wider coverage and better performance when lots of devices are connected, making it ideal even for large homes.

Super-fast concurrent Wi-Fi

Powered by 5th-generation Wi-Fi (5G Wi-Fi), the new 802.11ac chipset gives the RT-N600 super-fast wireless speeds. RT-N600 delivers up to 867 Mbps at 5 GHz, which is 3X faster than current 802.11n 2x2 routers

Improved coverage and multi-device performance

RT-N600 has four powerful external high-gain antennas, with two dedicated to each frequency band (2.4 GHz and 5 GHz). Not only does this more powerful signal give better coverage throughout the home, but when devices get a stronger signal, their Wi-Fi performance is improved too, especially if they’re a long way from the router. So all your applications, from simple web browsing and email to more demanding ones like HD video streaming will work more efficiently and reliably, everywhere in the home!

Add external storage to your network

Make RT-N600 your media and file center. With USB 2.0 ports, you can connect external storage drives and stream media content to your networked PCs. Networking you storage devices lets you access them easier than ever before.

Easy 3-step setup

Use your laptop, tablet, or PC to set up your ASUS router effortlessly in only 3 easy steps. Simply connect the cables to the router, open a web browser, and follow the setup wizard to get connected to the internet in no time.

Help your children stay safe online

Advanced parental controls help you to prevent users from visiting inappropriate websites, for example keeping young children safe from viewing adult content. You can also restrict the times that each device or guest account can access the internet, by applying scheduled time limits.

Take control of your media with convenient wireless streaming

With the ASUS AiPlayer app, RT-N600 becomes your home media hub. You can store all your music, videos and images in the attached USB storage and stream it wirelessly to any mobile device — no more running out of space on your mobile. Enjoy your collections in any room, and with support for almost any format you’ll enjoy smooth, effortless streaming.

Manufacturer Part Number
RT-N600
EAN/UPC
4712900119312
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Network Standard:

IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IPv4, IPv6

Product Segment:

N600 advanced performance : 300+300 Mbps

Coverage:

Medium homes

Data Rate:

802.11a : 6,9,12,18,24,36,48,54 Mbps
802.11b : 1, 2, 5.5, 11 Mbps
802.11g : 6,9,12,18,24,36,48,54 Mbps
802.11n : up to 300 Mbps

Antenna:

External antenna x 4

Transmit/Receive:

MIMO technology
2.4 GHz 2 x 2
5 GHz 2 x 2

Encryption:

64-bit WEP, 128-bit WEP, WPA2-PSK, WPA-PSK, WPA-Enterprise , WPA2-Enterprise , WPS support

Firewall & Access Control:

Firewall:SPI intrusion detection,DoS protection
Access control:Parental control, Network service filter, URL filter, Port filter

Management:

UPnP, DLNA, IGMP v1/v2/v3, DNS Proxy, DHCP, SNMP, NTP Client, DDNS, Port Trigger, DMZ, System Event Log

Ports:

RJ45 for 10/100 BaseT for WAN x 1, RJ45 for 10/100 BaseT for LAN x 4
USB 2.0 x 1

Features:

Parental Control
Enhanced media server (AiPlayer app compatible)

Button:

WPS Button, Reset Button, Power Button

LED Indicator:

Power x 1
Wi-Fi x 2
USB x 1
WAN x 1
LAN x 4

Power Supply:

AC Input : 110V~240V(50~60Hz)
DC Output : 12 V with max. 1.5 A current

OS Support:

Windows® 10 86x64
Windows® 8.1 86x64
Windows® 8 86x64
Windows® 7 86x64
Windows® Vista 86x64
Windows® 2000 86x64
Windows® ME
Windows® XP , 32bit/64bit
Windows® Server 2003
Windows® Server 2008
Mac OS X 10.5
Mac OS X 10.6
Mac OS X 10.7
Mac OS X 10.8
Mac OS X 10.9
Mac OS X 10.10
Linux Kernel (Support Ubuntu only)
Linux

Dimensions:

4.92 x 7.55 x 1.18 inch (WxDxH) ~ mm

Package Content:

RT-N600 Wireless-N600 Dual band USB Router
RJ-45 cable
Power adapter
Warranty card
Quick Start Guide

Operation mode:

Wireless router mode
Access point mode


All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.