TowerRAID TR4UTBPN - 4 Bay USB 3.0 / eSATA Hardware RAID 5 Tower (Black)

The TowerRAID TR4UTBPN is a 4-bay hardware RAID 5 storage tower that utilizes high performance USB 3.0 and eSATA interfaces to provide over 200MB/s in performance. The included USB 3.0 port is backwards compatible with widely available USB 2.0 ports, which is a convenient feature when both USB 3.0 and eSATA connections are unavailable. With built-in RAID 0, 1, 10, 3, 5 with hot-spare and JBOD, the TR4UTBPN provides hardware RAID redundancy protection against hard drive failures. A brand new RAID mode, CLONE or N-Way Mirror, is also introduced to replicate the saved data throughout each installed hard drive. The RAID engine is embedded within the enclosure and performs all RAID parity calculation to reduce CPU utilization from the host PC. RAID controller cards are unnecessary. The TR4UTBPN is the ultimate RAID storage for all storage needs.

Manufacturer Part Number
ST-SAN-TR4UTBPN
EAN/UPC
0739410732910,739410732910
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model:  TR4UTBPN
Form Factor:  Compact Tower
HDD Trays:  4 Hot-Swappable 3.5"
RAID Level:  0, 1, 10, 3, 5, Clone (N-way Mirror) with Hot Spare and JBOD
Maximum Capacity:  32TB 
Auto Rebuilding:  Yes
Hot-Spare:  Yes
Host Interface & Transfer Rate:  USB 3.0 (backward compatible with USB 2.0) and eSATA
Drive Interface:  4 x 3.5” SATA
Cooling Fan:  3.15" Ball Bearing Fan
Power Supply:  150W (115V - 230V Switchable)
Control Interface :  RAID Switch
Status Indicators:  Activity with Fail and Power LED 
Dimension (in):  5.3"W x 7.1"H x 10.0"D
Weight (lb) :  5.9
Safety Regulations:  CE, FCC, UL, RoHS
Limited Warranty:  1 Year
Package Contents:

  •  TR4UTBPN (1)
  •  Power Cord (1)
  •  eSATA Cable (1)
  •  USB 3.0 Cable (1)
  •  Screws (1 set)
  •  Quick Installation Manual & CD (1)