TowerRAID TR8M6GNC - 8 Bay eSATA 6G Port Multiplier JBOD Tower

The TowerRAID TR8M6GNC is a new 6G port multiplier solution for complete 6G solution. New generation of 6G TR8M6GNC provides nearly double the performance compare to older 3G generation. This compact JBOD tower utilizing the latest SATA 6G port multiplier technology, where two eSATA cables connects to eight SATA hard drives. Hard drives can be access to the computer individually, providing instant storage expansion with ease. Designed with easy installation in mind, the hot-swappable hard drives tray allows instant setup by simply install the hard drives after opening the protective ventilating cover. Port Multiplier technology is widely available in current eSATA port, including home sever, laptop and personal computer, and an optional port multiplier supported eSATA controller can be purchases for added performance and functionality, such as RAID application. TR8M6GNC supported in Windows, Linux and Mac, including storage expansion, home server applications as well as personal data backup.

Manufacturer Part Number
ST-SAN-TR8M6GNC
EAN/UPC
0739410736352,739410736352
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model:  TR8M6GNC
Form Factor:  Compact Tower
HDD Trays:  8 Hot-Swappable 3.5"
RAID Level: JBOD, RAID available via eSATA RAID card (not inlcuded)
Maximum Capacity:  64TB
Host Interface & Transfer Rate:  eSATA (via 6G Port Multiplier)
Port Multiplier supported eSATA port required.
Please see Sans Digital eSATA port multiplier controller card selections.
Drive Interface:  8 x 3.5” SATA
Cooling Fan:  4.7" Ball Bearing Fan
Power Supply:  250W (90V-264V)
Status Indicators:  Status and Power LEDs
Dimension (in):  5.9"W x 13.4"H x 13.4"D
Weight (lb) :  13
Safety Regulations:  CE, FCC, UL, RoHS
Limited Warranty:  1 Year
Package Contents:

  • TR8M6GNC(1)
  • Hard Drive Trays (8)
  • Power Cord (1)
  • eSATA Cable (2) 
  • Screws (1 set)
  • Quick Installation Manual & CD (1)