PN-H801 4K Ultra-HD LED Monitor

With a 80-inch class (80.5” diagonal) screen and support for 4K Ultra HD (3,840 x 2,160-pixel) resolution, Sharp’s PN-H801 offers the size and image quality to make a major visual impact. More than just a superb digital signage solution, this monitor can be set up to provide eye-catching communication in a wide variety of settings. Whether in a retail, office, or public setting, the PN-H801 creates unprecedented new possibilities.

Manufacturer Part Number
PNH801
EAN/UPC
0074000066199,074000066199,4974019865201
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Name PN-H801
Installation Landscape / Portrait
LCD Panel 80" Class (80" diagonal) TFT LCD
Max. Resolution 3,840 x 2,160 pixels
Max. Display Colors (approx.) 1.06 billion colors
Pixel Pitch (H x V) 0.464 x 0.464 mm
Max. Brightness 440 cd/m 2
Contrast Ratio 4,000 : 1
Viewing Angle (H/V) 176°/176°
Active Screen Area (W x H) 70 1/8" x 39 7/16"
Response Time 6 ms (grey to grey, avg.)
Backlight LED, full-array
Computer Input Video HDMI, Analog RGB
Synchronization Horizontal/vertical separate (TTL: positive/negative)
Plug & Play VESA DDC2B
Input Terminals HDMI x 4: (HDCP1.4 compatible: HDMI 1 – HDMI 3), (HDCP2.2 compatible: HDMI 4), (ARC compatible: HDMI 1), (MHL compatible: HDMI 4), Mini D-sub 15-pin x 1, RS-232C x 1 , USB x 1 (photo, video, music), 3.5 mm-diameter mini stereo jack x 1
Output Terminals Digital audio output (optical) x 1, 3.5 mm-diameter mini stereo jack x 1
Input /Output Terminals LAN: 10Base-T/100BASE-TX x 1
Built-in Speakers 10 W + 10 W
Internal Memory 400MB
Mounting VESA (4 points), 23 5/8" x 15 3/4" pitch, M6 screw
Power Supply 100V – 240V AC, 50/60 Hz
Power Consumption 490 W
Environmental Conditions Operating Temperature 0°C to 40°C
Operating Humidity 20% to 80% RH (no condensation)
Dimensions (W x D x H) (approx.) (display only) 71 1/2" x 4 1/2" x 41 1/8"
Weight (approx.) 119 lbs
Main Accessories Remote control unit x 1, cable clamp x 4, cable clamp (insertion type) x 1, power cord x 1 (3-pin), DisplayPort1.2 to HDMI conversion cable x 1, LR-6 battery (AA size) x 2, CD-ROM x 1, setup manual x 1, power cord clamp x 1, USB flash drive cover x 1, vertical sticker (operation panel) x 1, horizontal sticker x 1, RS-232C conversion cable (3.5 mm-diameter mini stereo jack) x 1, USB extension cable x 1