OptiPlex 3030 All-in-One Computer

Streamlined manageability.

19.5" all-in-one, space-saving desktop with time-saving management tools and dual-screen functionality. With a range of hard drives.

Manufacturer Part Number
DHJJT
EAN/UPC
0884116178156,884116178156
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor 

  • Intel® Celeron® Dual Core (G1840)

Operating System

  • Windows 7 Professional, 64-bit, English
  • Windows 7 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License)
  • Windows 10 Professional 64bit English, French, Spanish

Memory1

  • Up to 4GB2 DDR3L at 1600Mhz - 1 DIMMS

Chipset

  • Intel® H81 Chipset

Graphics Card

  • Intel® Integrated Graphics

Hard Drive

  • Up to 500GB2 SATA hard drive

Ports

  • 2 External USB 3.0 Ports (Side)
    4 External USB 2.0 Ports (Rear)
    Network Connector (RJ-45)
    VGA
    Universal Headset (Side)
    Line-out(Rear)

Peripherals

  • Dell Lockable Port Cover
    Dell Wireless Keyboard & Mouse – KM632
    Jabra UC Voice 250 MS Headset

Security

  • Trusted Platform Module (TPM) 1.2
    Dell Data Protection|SecurityTools,
    Dell Data Protection|Encryption
    Dell Data Protection|Protected Workspace
    Chassis lock slot support
    Lockable Port Cover
    Setup/BIOS Password
    I/O Interface Security
    Intel® Trusted Execution Technology
    Intel® Identity Protection Technology
    Intel® Ant-Theft Technology
    KACE Security
    Dell Secure Works
    BIOS support for optional Computrace.

Systems Management

  • In-Band Systems Management

Power

  • 180W up to 85% Efficient PSU (80 PLUS Bronze); ENERGY STAR 6.0 qualified

Chassis

  • 19.5” WLED, 1600x900 HD+ Resolution with Anti-Glare Coating; Optional Projected Capacitive TouchScreen.


    Touch System

    Camera - Fixed 1280 x 720 pixel ~ 0.92M Pixel Webcam with sliding door


    Non-Touch System

    Camera - Optional, fixed 1280 x 720 pixel ~ 0.92M Pixel Webcam with sliding door

Slots

  • Expansion Slots
    NGFF Connector

Regulatory

  • Product Safety, EMC and Environmental Datasheets
    Dell Regulatory Compliance Home Page
    Dell and the Environment

    Environmental & Regulatory Standards
    Environmental Standards (eco-labels): ENERGY STAR 5.2, EPEAT Registered, CECP, WEEE, Japan Energy Law , South Korea Eco-label, EU RoHS, China RoHS
    Other Environmental Options: Carbon Off-set; Asset Resale and Recovery Service