LTO-6 is now available in the SuperLoader 3! LTO-6 is the ideal solution for archive and long-term data retention due to its industry leading capacity, fast throughput rates, and security features (encryption and WORM). For simplicity and reliable backups, Quantum SuperLoader 3 provides the most value for your money. And whether you need to manage increasing amounts of data, keep up with stringent compliance regulations, or implement a new application, SuperLoader 3 saves you money because it works within your existing infrastructure.
Plus, it comes with an exclusive package of advanced features, including StorageCare® Guardian, remote management, a barcode reader and labels, a mounting kit, and cabling at no additional cost. With SuperLoader 3, it’s about simplicity, reliability, and affordability all in one place.
Note:
HOST INTERFACE
LTO-6HH: 6Gb/s SAS
LTO-5HH: 6Gb/s SAS
LTO-4HH: 3Gb/s SAS, Ultra 320 SCSI
BACKUP SOFTWARE
Included Software: DATASTOR Shield Single Server Backup
Deduplication Rate: 20:1 (typical)
Software Compatibility: Windows Only
Backup Methods: Disk-to-disk-to-tape, disk-to-tape, archive-to-tape in native format
Upgradeable: Yes to multiple servers, SQL, Exchange, SharePoint, Bare Metal, Cloud and other functionality
RELIABILITY
MSBF: 1,500,000
MTTR: <30 min
Cartridge Capacity: 8 or 16 cartridges
Management Requirements: Integrated Web-based Management standard on all SuperLoader 3 products
Power Requirements: 90 to 256VAC
PHYSICAL SPECIFICATIONS
Width (in/cm) 16.7 / 42.42
Height (in/cm) 3.41 / 8.66
Length (in/cm) 27.5 / 69.85
Weight (lbs/kg) 31 / 14.06
WARRANTY
1 Year Rapid Exchange
OPERATIONS
Cartridge Loader: Single front loader slot (import port) and bulk cartridge loading in removable active magazines.
On-board Remote Management Tools: 10/100baseT Ethernet
Available Operations: Review System Status, Remote Diagnostics, Browse System Logs, Configuration, Firmware Upgrades, Drive Operations, Remote Management, Check Inventory, System Upgrades
Barcode Reader: Standard
ENVIRONMENTAL
Temperature Range (Dry Bulb):
Operating +10ºC to +35ºC
Non-Operating -40ºC to +65ºC
Temperature Variation:
Operating 10ºC per hour
Non-Operating 20ºC per hour
Humidity:
Operating 20% to 80% non-condensing
Non-Operating 10% to 90% non-condensing
Gradient 10% per hour without condensation
Wet Bulb:
Operating 26ºC max
Non-Operating 29ºC max
Altitude:
Operating -500 to 10,000 feet (-153m to 3048m)
Non-Operating -500 to 40,000 feet (-153m to 12192m)
AGENCY APPROVALS
Safety:
U.S. (UL 1950)
Canada (CSA 22.2 No. 950) Europe (EN60950/IEC 950)
EMI/RFI ECC Directive 89336 CD BS6527 (UK)
EN 55022 (EU) EN 55024 (EU) CFR 47, 1995 FCC Rules
Part 15B Class B (MDOC) IEC-003 Canada V-3/97.04
VCCI Class B (Japan) AS/NZS 3548 Australia/New
Zealand (C-tick Mark) CNS 13438 BSMI Class A Taiwan
Agency Markings: CD, VCCI, UL, FCC, CSA
COMPATABILITY
Software/Hardware: Go to www.quantum.com for the most up-to-date tested solutions.