HP H6Y90UT#ABA Compatible 90W 19V at 4.7A Laptop Power Adapter and Cord

This is an HP H6Y90UT#ABA compatible 90W 19V at 4.7A laptop power adapter specifically designed for HP notebooks. Our power adapters are 100% tested and compatible with the intended systems.

Manufacturer Part Number
H6Y90UT#ABA-AA
EAN/UPC
0821455549353,821455549353
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Brand: AddOn
Model: H6Y90UT#ABA-AA
Compatible OEM: HP

Technical
Amps: 4.7A
Volts: 19V
Watts: 90W
Manufacturer Warranty
Warranty : Limited Lifetime