Slim-Net Cat.6 UTP Patch Network Cable

  • Tested up to 250 MHz.
  • Smaller diameter means easier cable handling.
  • Improve cable management.
  • Improve air flow.
  • Strain-relief boot with tab protects cables.
  • Slim fit.
    28-AWG Ethernet patch cables save space and reduce clutter in crowded telecom rooms and high-density data centers. With a diameter of only .161", this 28-AWG cable is almost half the size of a typical 24-AWG cable. When you calculate the physical cable area in bundles and in patching connections, you'll actually save more than 50% space when compared to traditional cables. Easier cable handling.
    Because there's more space between patched 28-AWG cables, there's more space for handling when doing installs and MACs. A side benefit is improved air flow and port visibility. Reduce cable management.
    Because 28-AWG cables have a reduced footprint and increased flexibility, you can easily route cables without a cable manager. And you can gain 50% or more space in vertical cable managers.Conserve rack space.
    A major benefit of using 28-AWG cables is the ability to put more cables in high-density 1U or 2U patch panels freeing up valuable rack units. You can also eliminate or reduce the number of horizontal cable managers, freeing up even more space. Big performance in a small cable.
    Black Box 28-AWG cable conforms to all performance standards and passed channel testing. You can be assured of guaranteed-for-life performance.

    Manufacturer Part Number
    C6PC28-GY-07
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    Approvals UL®E196163
    Physical
    Conductor Gauge 28 AWG, stranded bare copper, UTP
    Outer Diameter 0.161"" (4.1 mm)
    Jacket PVC, CM
    Insulation HDPE

    Electrical Performance
    ACR 100 MHz: 24.4 dB/100 m; 250 MHz: 5.3 dB/100 m
    ACRF 100 MHz: 27.8 dB/100 m; 250 MHz: 19.8 dB/100 m
    Delay Skew 1-10 MHz: 40 +/- 10 nS/100 m
    Frequency 250 MHz
    Impendance 100 ± 15 ohms
    Insertion Loss 100 MHz: 19.8 dB/100 m;
    250 MHz: 32.8 dB/100 m
    Mutual Capacitance 5600 pF/100 m max.<<br>NEXT 100 MHz: 44.3 dB/100 m; 250 MHz: 38.3 dB/100 m
    Pair-to-Ground Capacitance 330 pF/100 m max.
    Propagation Delay 250 MHz: 535.5 ns/100 m max.
    PS-ACR 100 MHz: 22.4 dB/100 m; 250 MHz: 3.3 dB/100 m
    PS-ACRF 100 MHz: 24.8 dB/100 m; 250 MHz: 16.8 dB/100 m
    PS-NEXT 100 MHz: 42.3 dB/100 m; 250 MHz: 36.3 dB/100 m
    Return Loss 100 MHz: 19.0 dB/100 m; 250 MHz: 15.6 dB/100 m
    Resistance 22.3 ohms/100 m