Thecus today announced the launch of its newest 5-bay NAS, the N5810 that offers optimized performance with an advanced set of features for both home and business users. The N5810 features anIntel Celeron processor J1900 Quad Core 2.0 GHz SoC and 4 GB of DDR3 RAM that can be expanded to 8GB for further performance optimization.
“The N5810 provides an ideal solution for home and business users who require an economical, high performance storage solution that can offer an expansive set of features to satisfy the needs of a wide range of user segments,” said Florence Shih, CEO at Thecus Technology Corp. “With advanced data protection and security mechanisms as well as convenient scalability, the N5810 is designed to meet the evolving demands of data storage.”
The N5810 is an advanced yet affordable network storage solution, providing up to213 mb/s read and 186 write speeds with 2 Gigabit LAN ports. The N5810 supports 7 modes oflink aggregation and System Failover creating data, network, and system redundancy, minimizing disruptions in workflow and increasing operational efficiency.
Addressing the growing demands for efficient storage in business environments, the N5810 comes with essential business applications including support for VMware®, Citrix®, and Microsoft Hyper-V®; cross-platform support for MAC®, Windows®, and Linux/UNIX users; Windows AP and LDAP for user authorization; bundled Acronis and Intel Security; and a complete backup solution including Snapshot using Btrfs for point-in-time backups, real-time remote replication and cloud backup to ElephantDrive, Dropbox, Amazon S3.
The N5810 runs on the intuitive, easy-to-use Thecus OS5 operating system. The re-tooled software includes VPN Server for secure remote access and Disk Clone and Wipe for convenient data management. Users will also be able to enjoy a comprehensive set of entertainment features facilitated by HDMI output and Kodi for multimedia playback and mobile access with the powerful Thecus mobile app, T-OnTheGo.
Note:
1. Hardware Platform
Item : Spec
Processor: Intel® Celeron™J1900 Quad-Core SoC
System Memory : 4GB DDR3
Memory expandable up to : 8GB Memory Compatibility List
LAN Interface: RJ-45x2 : 10/100/1000 BASE-TX Auto MDI/MDI-X
WOL supported (eth0)
USB Interface: USB 3.0 host port x3 (Front x1,Back x2)
USB 2.0 host port x2 (Back x2)
LCM Module: LCM display
4 buttons (ENTER, ESC, UP, DOWN)
HDMI Output: HDMI port (back x1)
Audio: Line output (back x1)
Disk Interface: 5 x SATA for internal
Power Supply: 200W Internal Power Supply
Thermal/Fan control: Thermal sensor on processor temperature
System Clock: Battery-backed up system clock
Power Management: Auto power on after shutdown due to power loss
Buzzer: Adjustable frequency alarm
Buttons: Power button
LCM button
Environment: Temperature: 0°C to 40°C (Operation)
-40°C to 70°C (Non-operation)
Humidity: 0 ~ 80 % R.H. (Non-condensing)
Chassis: 5bays Tower Metal Chassis
Dimensions (HxWxD): 230 x 190 x 240 (mm)/ 9.06 x7.48 x 9.45 (in)
Weight: 5.09(Kgs)
Certificates : CE/FCC/C-Tick/VCCI/BSMI
RoHS
WEEE
2. Software Functions
RAID
RAID Modes : RAID 0, 1, 5, 6, 10 and JBOD
Auto-rebuild: Supported
Hot-swap: Supported
Hot Spare : Supported
RAID Level Migration : Supported
RAID Expansion : Supported
RAID Volume Encryption: AES256bit
Disk
Power Management: Available spin-down on idle setting
Bad Block Scanning: Supported
SMART Info: Supported
SMART Test: Supported
Disk Roaming: Supports volume-based roaming to other Thecus NAS.(OS5 64bit)
Network
Configuration : Fixed IP address, dynamic IP address
Transport Protocols : TCP/IP/AppleTalk
File Protocols : SMB/CIFS, HTTP/HTTPS, FTP, NFS v4, AFP
Link Aggregation: Load balance, Failover, 802.3ad, Balance-XOR, Balance-TLB, Balance-ALB, Broadcast
TCP/IP: IPV6 & IPV4
DDNS: Supported
SSH: Supported
UPnP: Supported
UPnP Port forwarding: Supported
Bonjour: Supported
VPN Server: Supported
vLan: Supported
System status
System Monitor: Monitoring CPU, memory, network utilization and protocols access user count
Syslog Management: Send syslog to assigned location
Act as syslog server to receive log info from other systems
Data Access
Client OS Support : Windows XP and after
Windows Server 2003 and after
UNIX/Linux
Mac OS X
FTP : Built-in FTP server with bandwidth control
Secure FTP: Built-in secure FTP server with bandwidth control
TFTP: Users can download and upload files with TFTP programs
Download Manager: BitTorrent download (via Transmission module)
NZB download (via NZB module)
WebDAV/WebDAV SSL: Supported
Printer Server (IPP) : Supports USB printers
Supports a wide range of IPP printers
Client can manage print tasks (list/delete) via web user interface
Data Backup
Client Incremental Data Backup: Acronis True Image (OEM version)
Client System Disaster Recovery: Acronis True Image (OEM version)
Data Burn: Create files to ISO image and burn to optical disc
Create files to ISO image
Read ISO image from optical disc and write to NAS
Mac OS X Time Machine: Supported
Data Guard: Remote Backup/Local Backup/Folder and iSCSI volume based
Snapshot: Supported (Btrfs)
Block Level Access
iSCSI Target/Initiator: Supports Microsoft/Mac OS X/Linux initiators and Thecus NAS targets
iSCSI Thin Provisioning: Supported
MPIO: Supported
MCS: Supported
Clustering : Supported
SCSI3 Persistent Group Reservation : Supported
Power Management
Scheduled Power On/Off: Supported
Volume Management
Multiple RAID: Supported
Multiple File System Selectable : EXT3/EXT4/XFS/Btrfs
Multimedia Support
iTunes Server : Supports AAC, MP3 w/ID3 tag and WAV
Piczza!™ Photo Server (via module): Supports GIF, JPG (JPEG), BMP and PNG
Supports EXIF display
Supports slide shows
Media Server: Supports uPnP AV streaming protocol (via Module)
User Authentication
Local User : Supports built-in user accounts
Local Group : Supports built-in user groups
Windows ADS: Supported
LDAP: Supported
Access Guard: Supports Black & White list/IP Filter
Cloud Backup
DropBox: Supported (via module)
ElephantDriver: Supported (via module)
Amazon S3: Supported
File System
Type : Journaling File System
Language Support : Unicode Support
Authorization (ACL): “Read”, “write”, or “deny” privileges to individual users or groups in folders and sub-folders
User Quota: Supported (exclude Btrfs)
Folder Quota: Supported (Btrfs only)
Administration
User Interface: Web-based user interface supports English, Traditional Chinese, Simplified Chinese, Japanese, Korean, French, German, Italian, Spanish, Russian, Polish, Portuguese
Utility Program : MS Windows Setup Wizard
Supports Windows XP and after
Mac OS X Setup Wizard
Email Notifications: Sends system messages via email to the system administrator
Thecus ID/DDNS: Support One free DDNS registration (e.g. xxx.thecuslink.com)
SNMP Trap: System information trap out
Mobile Applications (iOS/Android)
Thecus T- Dashboard™: Mobile monitoring and administration (via module)
Thecus T-OnTheGo™: Upload, download and stream multimedia
Data Security
Virus Scan: Supports Intel® Security (via module)
Capacity Expansion
Stackable: Can extend for 5 additional iSCSI volumes from other Thecus NAS
Others
Recycle Bin: Supported
Web Disk: Supported (via module)
Web Server: Supported (via module)
ISO Mount: Supported
User / System Module: Supported
IP Cam Surveillance: Supports up to 5 IP cameras (via module)
Auto Module Installation: Thecus' module server automatically provides the latest modules and updates through the user interface.
UPS: Supported through USB interface
Local Display: X-Window via HDMI output
Disk Wipe: Supported
Disk Clone: Supported