IK-WB82A 3MP Bullet IP Camera

The Toshiba IK-WB82A 3MP bullet IP surveillance camera offers a host of high-end features and technologies. Powerful 3MP resolution, 4x optical remote zoom and remote focus make monitoring large areas easy, while H.264 Smart Codec reduces network bandwidth. Adaptive IR LEDs and Hallway view give the IK-WB82A extra versatility for almost any application. It comes complete and ready for installation without the need for any accessories.

Manufacturer Part Number
IK-WB82A
EAN/UPC
0889661120544,889661120544
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Application Uses: Security, surveillance, CCTV, outdoor, IP66
Audio Audio compression: G.726, G711
Audio In/Out: Built in MIC, MIC In (plug-in power 3.3V, 200k), Line OUT (1 Vrms) 1
Camera Angle of view: 29° to 86° horizontal
Effective Pixels: 2048 x 1536 (4:3)
Image Sensor: 1/3" CMOS 3MP
IR illuminators: Adaptive IR LED, 30m range (98ft)
Lens: Varifocal f=2.8 - 12mm, F=1:1.8
Lens Type: Remote zoom, remote focus
Minimum Illumination: 0.03 lux / F1.8 (Night mode, LED-OFF, Gain 100%, 1/30 sec), 0 lux w/IR on
Zoom: 4x optical, 3x digital
Features BLC: Yes
Day/Night: Yes, IR cut filter
Gain (AGC): Auto
Motion detection: Yes
Privacy mask: Yes
Tamper protection: Yes
White Balance: Manual, AWB (2500K - 10,000K)
Wide Dynamic Range: True WDR
General Dimensions: 8.7" (H) x 3.3" (D) (221mm x 84.5mm)
Environmental: IP66
Operation Humidity: ~ 90%
Operation Temperature: PoE: -22°F to 122°F (-30°C to 50°C); 12V DC: -22°F to 122°F (-30°C to 50°C)
Power consumption: 12V DC, 1.02A
Power Requirements: 802.3af PoE, 12V DC ± 10 %
Weight: 4.2 lbs (1900g)
Interface Digital In/Out: 1 IN / 1 OUT
Ethernet Connectors: 10 Base-T/100 Base-TX, RJ45 connector
SD Card Slot: MicroSD/SDHC/SDXC 64GB max
Network Alarm Recording: FTP, email, microSD card
Bandwidth control: QoS, CoS
Basic Authorization: Yes (Windows standard)
Camera set-up program: Installation Wizard
Maximum user access: 10 clients
ONVIF: Profile S
Plug-In: Active X
Protocols: IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/ RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, and 802.1X
Video Compression: H.264 Smart Codec, H.264, MJPEG
Frame rate (max): 20 fps @2048x1536, 30 fps @1920x1080, 60 fps @1280x720 (WDR-OFF) 2
Image rotation: Hallway, Flip, Mirror views
Resolutions: 2048x1536, 1920x1080, 1280x1024, 1280x720, 1024x768, 640x480, 320x240
Video streams: 3 streams
Warranty Limited Warranty: 2 years parts and labor