Game Drive For Xbox

Up Your Game

Nothing says “Game Over” for the Xbox One® experience like a full hard drive. Boost your console’s storage capacity with the Seagate Game Drive, the only external hard drive designed exclusively for Xbox.

  • Up to 4TB capacity lets you store 100+ Xbox One games
  • Plug-and-play setup gets you up and playing in seconds
  • Compact size and no power cable means it’s perfect for your living room or to take to a friend’s house
Keep All Your (Good) Games

With up to 4TB of storage for your Xbox One, you can save the world - and all the games that are worth keeping. Free up space on your console’s internal drive while consolidating 100+ Xbox One games* into a single location.

Manufacturer Part Number
STEA4000402
EAN/UPC
0763649087893,763649087893,7636490075216
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: USB 3.0
Capacity1: 4TB
Length: 117.0mm
Width: 80.0mm
Depth: 20.8mm
Typical Weight: 240g

1 The amount of memory (measured in gigabytes or terabytes) that can be stored on a disc drive. Usually given as formatted capacity (see format operation). One gigabyte, or GB, equals one billion bytes; and one terabyte, or TB, equals one trillion bytes. Your computer's operating system may use a different standard of measurement and report a lower capacity. In addition, some of the listed capacity is used for formatting and other functions, and thus will not be available for data storage.