Conferencing Keyboard

Hardware compatibility
Notebooks with a USB port available. Optimized for Microsoft Lync

Drive your Microsoft Lync voice and video calls directly from your HP Conferencing Keyboard and connect, disconnect, and manage your calls and videoconferencing settings with simple dedicated keys.

Features

One-touch simplicity.

Get a full-sized, quiet USB keyboard with intuitive, dedicated, and illuminated keys for call functions and screen or video-sharing. LEDs cue when you’re on mute, sharing your screen, or your video is off during video calls.

Designed for your conferencing needs.

Conduct virtual meetings and calls with Microsoft Lync 2013.

World-class support

Get the reassurance of a one-year limited warranty.

Manufacturer Part Number
K8P74UT#ABA
EAN/UPC
0889296134572,889296134572
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Ergonomic features : Full -size keyboard with numerical pad and 11 function keys
Connector description : USB connector
Product count per unit : 1
Dimensions (W x D x H): 0.85 x 17.34 x 6.10 in
Weight: 24.69 oz
Minimum system requirements : Windows 7 and Windows 8.x; Server: Microsoft Lync server 2010 or 2013; Client: Microsoft Lync 2013 Desktop Mode;
What's included

Warranty : One-year limited warranty.

What's in the box :

Keyboard and documentation