Hardware compatibility
Compatible with the HP Elite x2 1012 G1.
Boost your productivity wherever your work takes you with the executive-class, full-sized HP Elite x2 1012 G1 Advanced Keyboard.
Features
Full-speed productivity
Enjoy easy, accurate content creation and quick data entry on a stable, full-sized backlit keyboard and touchpad with thin and light scissor keys that have 1.5 mm travel for an efficient, professional user experience.
Sleek, durable, and comfortable
Resist wear and tear with a sturdy design and DuraKeys coating that help protect the screen when you fold the keyboard into the tablet and cue battery-saving mode. Carry comfortably with the microfiber exterior and use the side loop to hold your pen.
Enhanced security
Get an extra layer of data protection with integrated NFC technology and a slot for your smart card.
World-class support
Rest easy with a one-year limited warranty.
Note:
Dimensions (W x D x H): 300 x 219.3 x 8.65 mm (11.83 x 8.65 x 0.34 in)
Package dimensions (W x D x H) : 390 x 260 x 40 mm
Weight: 450 gr (0.99 lb)
What's included
Warranty : One-year limited warranty.
What's in the box :