The Cisco® RV132W Wireless-N ADSL2+ VPN Router is easy to use, set up, and deploy. This flexible router offers great performance and is suited for small or home offices (SOHO) and smaller deployments.
This networking-in-a-box model offers a quick deployment process that only takes a few minutes to set up using a web-based user interface.
Features:
The RV132W can be used to connect to an ADSL2+ interface or a regular Ethernet WAN interface. The model supports the free Cisco Small Business FindIT Network Discovery Utility, which allows for automatic discovery and one-click software downloads.
Note:
Standards: IEEE 802.11n, 802.11g, 802.11b, 802.3, 802.3u, 802.1D, 802.1p, 802.1w (Rapid Spanning Tree), 802.1X (security authentication), 802.1Q (VLAN), 802.11i (Wi-Fi Protected Access [WPA2] security), 802.11e (wireless QoS), IPv4 (RFC 791), IPv6 (RFC 2460), Routing Information Protocol (RIP) v1 (RFC 1058), RIP v2 (RFC 1723)
Ports: LAN, WAN, USB, consoleSwitch: Power button (on, off)
Buttons: Reset, Wi-Fi on, offCabling type: Category 5e or better
LEDs: Power, DSL or WAN, Internet, LAN (ports 1-3), wireless, VPN, USBOperating system: Linux
NetworkWAN: 1 10/100-Mbps FE WAN port
WAN: 1 ADSL2+WLAN: Built-in high-speed 802.11n wireless access point
Routing protocols:VLAN support: Port-based and 802.1Q tag-based VLANs
Number of VLANs: 6 active VLANs (2-4094 range)IPv6:
Layer 2: 802.1Q-based VLANs, 6 active VLANs
SecurityFirewall:
Content filtering: Static URL blocking or keyword blocking
Secure management: HTTPS, username and password complexityWi-Fi Protected Setup (WPS): WPS
User privileges: 2 levels of access: admin and guestQuality of Service (QoS)
QoS:NAT throughput: 75 Mbps (Ethernet WAN)
Concurrent sessions: 2000IPsec VPN throughput (3DES, AES): 3 Mbps
ConfigurationWeb user interface: Simple, browser-based configuration (HTTP, HTTPS)
Command-line interface (CLI): Command line using SSHManagement
Web user interface: Simple, browser-based configuration (HTTP, HTTPS)CLI: Command line using SSH
Management protocols: Web browser, Bonjour, Universal Plug and Play (UPnP)Event logging: Local, syslog, email alerts
Network diagnostics: Ping, Traceroute, DNS lookup, and port mirrorUpgradability: Firmware-upgradable through a web browser, imported or exported configuration file
System time: Supports NTP, daylight savings, manual entryLanguages: GUI supports English
WirelessRadio and modulation type: 802.11b: direct sequence spread spectrum (DSSS), 802.11g: orthogonal frequency division multiplexing (OFDM), 802.11n: OFDM
WLAN: 2.4 GHz IEEE 802.11n standard-based access point with 802.11b/g compatibilityOperating channels: 11 North America, 13 most of Europe, auto-channels selection
Wireless isolation: Wireless isolation between clientsInternal antennas: 2
Antenna gain in dBi: 3 dBiTransmit power: 802.11b: 17 dBm +/- 2.5 dBm; 802.11g: 15 dBm +/- 2.5 dBm; 802.11n: 15 dBm +/- 2.5 dBm
Receiver sensitivity: -85 dBm at 11 Mbps, -73 dBm at 54 Mbps, -68 dBm at mcs15, HT20, -65 dBm at mcs15, HT40Radio frequency: Single-band, works on 2.4 GHz
Active WLAN clients: Supports up to 50 concurrent clientsMultiple SSIDs: Supports multiple Service Set Identifiers (SSIDs), up to 4 separate virtual networks
Wireless VLAN map: Supports SSID to VLAN mapping with wireless client isolationWLAN security: Wired Equivalent Privacy (WEP), WPA, WPA2-PSK, WPA2-ENT, 802.11i
Wi-Fi Multimedia (WMM): WMM, WMM power save (WMM-PS)Environmental
Power: 12V 1ACertifications: FCC, CE, IC, Wi-Fi
Operating temperature: 0° to 40°C (32° to 104°F)Storage temperature: -20° to 70°C (-4° to 158°F)
Operating humidity: 10% to 85% non-condensing