CX450M Power Supply

Performance, reliability, and the convenience of modular cabling for basic system upgrades

CX Series Modular power supply units are an excellent choice for basic system builds and desktop PC computer upgrades, offering high reliability, low noise, and the flexibility of modular cabling.

Low noise

80 PLUS Bronze certified efficiency and clever fan design allow for little or no detectable fan noise during regular operation.

Faster installation and better-looking builds

The modular cabling system lets you use only the cables you need. You get to save space and reduce clutter for a cleaner-looking build and improved airflow.

Reliable and compatible

CX Series Modular is built and tested to strict standards for trouble-free installation and smooth operation.

Good looks

The matte black finish, black-sleeved cables and black connectors help give your system a restrained, high-tech look.

Corsair engineering and quality control

Every Corsair power supply is designed by our California engineering team and built to our exact specifications. The same care that goes into the design and testing of our renowned high-power enthusiast power supplies also goes into the CX Series Modular, because you need confidence and reliability regardless of your build budget.

Modular cabling system

Since the peripheral power cables aren’t hard-wired to the power supply, you can connect only the cables you need for your exact configuration of PCI-E cards and storage devices. The rest of the cables stay in the box, and not in your PC’s case where they can add to the clutter and interfere with airflow.

Large-diameter, thermally controlled fan

Once you’ve installed a PSU, you shouldn’t have to think about it. Employing a thermally controlled fan makes the CX Series Modular quieter at idle, and the large diameter reduces noise even when you’re pushing your system hard.

Manufacturer Part Number
CP-9020101-NA
EAN/UPC
0843591057967,843591057967
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Warranty: Five years

Weight: 3.27kg

MTBF: 100,000 hours

80 Plus: Bronze

Power: 450 Watts

Zero RPM Fan Mode: No

Fan Bearing Technology: Sleeve

Fan size: 120

Corsair Link Support: No

Continuous Output Rated Temperature (°C): 40°C                                     

Dimensions: 150mm x 86mm x 140mm

Modular: Semi

Cable Type: Low-Profile All Black

ATX Connector: 1

EPS Connector: 1

Floppy Connector: 1

4-Pin Peripheral Connector: 3

PCI-E Connector: 1

SATA Connector: 4

Plug Type: NA