My Cloud EX2 Ultra Private Cloud Storage

Updated for high-performance
Upgraded with the powerful Marvell® ARMADA™ 385 1.3GHz dual-core processor, you’ll get ultra-fast transfer rates for high performance and lag-free streaming. You’ll also be treated to 1GB of DDR3 memory, allowing you to multitask with ease.

Centralized storage for anywhere access
Keep your photos, videos, music and documents safe in a single place, and with MyCloud.com or the My Cloud app, you can access or share from anywhere.


Sync your content across all your computers
With WD Sync, you can automatically synchronize your media and files across your computers and your My Cloud device, so you can be confident your content is always up to date and accessible with all your devices.

Simplified file and folder sharing
Easily create a single place to store and share all your photos, videos and music with friends and family. Whether you’re on a shoot, or editing at home, you can save your creations at full fidelity and share with your entire network without missing a beat.

Enhanced data protection
With WD SmartWare™ Pro, PC users can customize when and where their content is saved, while Mac users have full access to Apple Time Machine for personalized backup. You can even automatically back up your data to a separate My Cloud NAS device, or any supported cloud service like Amazon S3, ElephantDrive or Acronis. Combined with 256 AES volume encryption, you can securely store files across your entire network, regardless of OS.

Multiple RAID options
My Cloud EX2 Ultra features a variety of RAID settings, so you can customize your system with the configuration that's best for you. Options include RAID 0 for enhanced performance, RAID 1 for mirrored data protection, as well as JBOD and spanning support for non-RAID configurations.

Smooth media streaming
With the 1.3GHz dual-core processor, you’ll have ultra-fast transfer rates for lag-free streaming. Combined with the Plex Media Server, your HD content will be organized and prepared for streaming to your PC, mobile device, game console, or other certified media player.

Simple to install, easy to manage
With a tray-less bay design, installation is effortless and tool free. Once installed, the My Cloud EX2 Ultra features an intuitive dashboard, so you can create user accounts, customize features, and monitor storage with ease. And with MyCloud.com remote access, or the My Cloud mobile app, you can access your media and manage users from any device.

Third-party app support
My Cloud EX2 Ultra supports a full suite of popular applications for a personalized experience. Use apps like Plex, Dropbox, WordPress, and more to customize your NAS to meet your specific needs.

Featuring ultra-reliable WD Red™ NAS drives
My Cloud EX2 Ultra comes pre-configured with WD Red hard drives, specifically built for NAS systems to provide improved performance within 24x7 environments. The My Cloud EX2 Ultra is also available in a diskless version to create a custom NAS with compatible hard drives.

Manufacturer Part Number
WDBVBZ0000NCH-NESN
EAN/UPC
0718037843704,718037843704
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications
Average latency: NA
Average read seek: NA
Battery: Yes
Cache/Buffer: NA
Data transfer rate: NA
Disk Capacity: 0 TB, 4 TB, 8 TB, 12 TB, 16TB
Drive Bays: 2
Interfaces:
USB 3.0 x 2
Gigabit Ethernet
Power Supply (DC in)

Memory: 1 GB DDR3
Processor: Marvell ARMADA 385 dual core 1.3 GHz
Rotational Speed: NA
Tape Drive: NA
Write Speed: NA

Product Dimensions
Height : 6.75 in (171.45 mm)
Length/Depth : 6.10 in (154.94 mm)
Width: 3.90 in (99.06 mm)
Weight:
0 TB: 1.8 lbs (0.8kg)
4 TB: 3.4 lbs (1.6kg)
8 TB: 5.0 lbs (2.3kg)
12 TB: 5.2 lbs (2.4 kg)
16 TB: 5.0 lbs (2.3kg)

Colors available: Charcoal Gray

Country Code / Origin: Product of Thailand or Malaysia

Environmental Specifications:
Operating Temperature: 5° C to 35° C ( 41° F to 95° F)
Non-op Temperature: -20° C to 65° C (-4° F to 149° F)
Operating relative humidity: NA
Non-operating relative humidity: NA

Power Specifications:
AC input voltage (AC adapter): 100-240 VAC
AC input frequency: 50-60 Hz
DC output: 12 VDC, 3A for 4TB, 8TB, 12TB SKU
12 VDC, 4A for 0TB, 16TB and above SKU

Languages for software:
• English
• Chinese, Simplified
• Chinese, Traditional
• Czech
• Dutch
• French
• German
• Hungarian
• Italian
• Japanese
• Korean
• Norwegian
• Polish
• Portuguese
• Russian
• Spanish
• Swedish
• Turkish

Languages for User Manual:
• English
• Arabic
• Indonesian/Bahasa
• Chinese, Simplified
• Chinese, Traditional
• Czech
• Danish
• Dutch
• Finnish
• French
• German
• Greek
• Hungarian
•Italian
•Japanese
•Korean
•Norwegian
•Polish
•Portuguese
•Romanian
•Russian
•Slovakian
•Spanish
•Swedish
•Turkish

Licenses Included: NA

Limited Warranty2:
Worldwide: 2 years for unpopulated SKU, 3 years for populated SKU

Previous Product Model:
Product Name: My Cloud EX2 Ultra
Ref Order Number: WDBVKW

Regulatory:
NRCAN compliant: Yes
RoHS compliant1: Yes

Software included:
My Cloud OS:
• WD SmartWare™ Pro - PC backup software (10-user license)
• WD Sync file synchronization app
• WD Access device management tool
• WD My Cloud mobile app* available for iOS and Android


*Download WD My Cloud mobile app and WD Photos app from iOS and Android app stores.
1WD complies with the Restriction of Hazardous Substances (RoHS) Directive 2002/95/EC of the European Parliament, which is effective in the EU beginning July 1, 2006. RoHS aims to protect human health and the environment by restricting the use of certain hazardous substances in new equipment, and consists of restrictions on lead, mercury, cadmium, and other substances.

2The term of the limited warranty depends on the country in which the Product was purchased. Visit our website at http://support.wdc.com/warranty/policy.asp for the detailed terms and conditions of our limited warranty and for a list of the specific countries in these regions.